Proto® Industrial Tools PLIER FA-391.16VE

Description
6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 3/4 INCH JAW LENGTH 13/32 INCH JAW WIDTH 3/4 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION HARDENED CUTTING EDGE PROCESS 3 MM CAPACITY DIAGONAL, SNIP NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.46 LB
Datasheet
Description
6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 3/4 INCH JAW LENGTH 13/32 INCH JAW WIDTH 3/4 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION HARDENED CUTTING EDGE PROCESS 3 MM CAPACITY DIAGONAL, SNIP NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.46 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-391.16VE - Proto® Industrial Tools
New Britain, CT, USA
6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 3/4 INCH JAW LENGTH 13/32 INCH JAW WIDTH 3/4 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION HARDENED CUTTING EDGE PROCESS 3 MM CAPACITY DIAGONAL, SNIP NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.46 LB
  • 6 11/16 INCH OVERALL LENGTH
  • 6 11/16 OVERALL LENGTH - FRACTIONAL
  • 3/4 INCH JAW LENGTH
  • 13/32 INCH JAW WIDTH
  • 3/4 JAW LENGTH - FRACTIONAL
  • WIRE CUTTER APPLICATION
  • HARDENED CUTTING EDGE PROCESS
  • 3 MM CAPACITY
  • DIAGONAL, SNIP NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.46 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-391.16VE
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
6533 - Mechanics snipe nose pliers - 65335160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 4.55 oz (1.27 N)
View Details
Plier - J374 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 5.69 inch (144 mm)
Features Soft Handles
View Details