Proto® Industrial Tools PLIER E189870

Description
8 5/64 INCH OVERALL LENGTH 8 5/64 OVERALL LENGTH - FRACTIONAL 2 29/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 29/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 7/16 INCH
Datasheet
Description
8 5/64 INCH OVERALL LENGTH 8 5/64 OVERALL LENGTH - FRACTIONAL 2 29/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 29/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189870 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189870
PLIER E189870
8 5/64 INCH OVERALL LENGTH 8 5/64 OVERALL LENGTH - FRACTIONAL 2 29/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 29/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 7/16 INCH
  • 8 5/64 INCH OVERALL LENGTH
  • 8 5/64 OVERALL LENGTH - FRACTIONAL
  • 2 29/32 INCH JAW LENGTH
  • 27/32 INCH JAW WIDTH
  • 2 29/32 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • NEEDLE NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.45 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189870
Product Name PLIER
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
6676 - Plastic side-cutters - 66766145 - Stahlwille North America
Specs
Length 5.71 inch (145 mm)
Weight 4.41 oz (1.23 N)
View Details
Plier - J276G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 6.56 inch (167 mm)
Jaw Length 1.75 inch (44.45 mm)
View Details