Proto® Industrial Tools PLIER E117879

Description
4 17/32 INCH OVERALL LENGTH 4 17/32 OVERALL LENGTH - FRACTIONAL 1/2 INCH JAW LENGTH 9/16 INCH JAW WIDTH 1/2 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.14 LB JAW THICKNESS 19/64 INCH
Datasheet
Description
4 17/32 INCH OVERALL LENGTH 4 17/32 OVERALL LENGTH - FRACTIONAL 1/2 INCH JAW LENGTH 9/16 INCH JAW WIDTH 1/2 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.14 LB JAW THICKNESS 19/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117879 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117879
PLIER E117879
4 17/32 INCH OVERALL LENGTH 4 17/32 OVERALL LENGTH - FRACTIONAL 1/2 INCH JAW LENGTH 9/16 INCH JAW WIDTH 1/2 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.14 LB JAW THICKNESS 19/64 INCH
  • 4 17/32 INCH OVERALL LENGTH
  • 4 17/32 OVERALL LENGTH - FRACTIONAL
  • 1/2 INCH JAW LENGTH
  • 9/16 INCH JAW WIDTH
  • 1/2 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.14 LB
  • JAW THICKNESS 19/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117879
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
6524 - Round nose pliers, long - 65245160 - Stahlwille North America
Specs
Type Round-Nose
Length 6.3 inch (160 mm)
Weight 5.47 oz (1.52 N)
View Details
Plier - J220G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details