Proto® Industrial Tools PLIER FA-190.16VE

Description
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS 12 AWG (HARD WIRE) CAPACITY CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.51 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS 12 AWG (HARD WIRE) CAPACITY CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.51 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-190.16VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS 12 AWG (HARD WIRE) CAPACITY CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.51 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • 6 1/2 OVERALL LENGTH - FRACTIONAL
  • 1/4 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • 1/4 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED, HARDENED PROCESS
  • 12 AWG (HARD WIRE) CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • FACOM[R] BRAND
  • WEIGHT 0.51 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-190.16VE
Product Name PLIER
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
PLIER - FA-192.14AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.09 inch (155 mm)
Jaw Length 0.6250 inch (15.87 mm)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details