Proto® Industrial Tools PLIER FA-188.20VE

Description
ALLOY STEEL MATERIAL 8 1/16 INCH OVERALL LENGTH 8 1/16 OVERALL LENGTH - FRACTIONAL 2 15/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 2 15/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FLAT NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.42 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 8 1/16 INCH OVERALL LENGTH 8 1/16 OVERALL LENGTH - FRACTIONAL 2 15/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 2 15/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FLAT NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.42 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-188.20VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 8 1/16 INCH OVERALL LENGTH 8 1/16 OVERALL LENGTH - FRACTIONAL 2 15/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 2 15/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FLAT NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.42 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 8 1/16 INCH OVERALL LENGTH
  • 8 1/16 OVERALL LENGTH - FRACTIONAL
  • 2 15/16 INCH JAW LENGTH
  • 11/32 INCH JAW WIDTH
  • 2 15/16 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • FLAT NOSE, SERRATED JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.42 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-188.20VE
Product Name PLIER
Type Flat-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details