Proto® Industrial Tools PLIER FA-188.16AVSE

Description
ALLOY STEEL MATERIAL 6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH JAW LENGTH 1 15/32 INCH JAW WIDTH 1 31/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED/FLAT NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet
Description
ALLOY STEEL MATERIAL 6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH JAW LENGTH 1 15/32 INCH JAW WIDTH 1 31/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED/FLAT NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 6 11/16 INCH OVERALL LENGTH 6 11/16 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH JAW LENGTH 1 15/32 INCH JAW WIDTH 1 31/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED/FLAT NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
  • ALLOY STEEL MATERIAL
  • 6 11/16 INCH OVERALL LENGTH
  • 6 11/16 OVERALL LENGTH - FRACTIONAL
  • 1 31/32 INCH JAW LENGTH
  • 1 15/32 INCH JAW WIDTH
  • 1 31/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • BURNISHED/FLAT NOSE, SERRATED JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.37 LB
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-188.16AVSE
Product Name PLIER
Type Flat-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Plier - J378 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 9 inch (229 mm)
Features Soft Handles
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details