Proto® Industrial Tools PLIER FA-180.VE

Description
ALLOY STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1 3/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.78 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1 3/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.78 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-180.VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1 3/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL FACOM[R] BRAND WEIGHT 0.78 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 10 INCH OVERALL LENGTH
  • 1 3/16 INCH JAW LENGTH
  • 7/8 INCH JAW WIDTH
  • 1 3/16 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • FACOM[R] BRAND
  • WEIGHT 0.78 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-180.VE
Product Name PLIER
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.35 inch (136 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - PT-1280-1 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 8.25 inch (210 mm)
Jaw Length 1.67 inch (42.47 mm)
View Details