Proto® Industrial Tools PLIER E189860

Description
6 29/64 INCH OVERALL LENGTH 6 29/64 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 1 1/32 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.39 LB JAW THICKNESS 25/64 INCH
Datasheet
Description
6 29/64 INCH OVERALL LENGTH 6 29/64 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 1 1/32 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.39 LB JAW THICKNESS 25/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189860 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189860
PLIER E189860
6 29/64 INCH OVERALL LENGTH 6 29/64 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 1 1/32 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.39 LB JAW THICKNESS 25/64 INCH
  • 6 29/64 INCH OVERALL LENGTH
  • 6 29/64 OVERALL LENGTH - FRACTIONAL
  • 25/32 INCH JAW LENGTH
  • 1 1/32 INCH JAW WIDTH
  • 25/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.39 LB
  • JAW THICKNESS 25/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189860
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
6544 - Circlip pliers for inside circlips - 65444011 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.12 inch (130 mm)
Weight 3.18 oz (0.8828 N)
View Details
PLIER - FA-193.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; SERRATED
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details