Proto® Industrial Tools PLIER E189859

Description
7 3/32 INCH OVERALL LENGTH 7 3/32 OVERALL LENGTH - FRACTIONAL 15/16 INCH JAW LENGTH 15/16 INCH JAW WIDTH 15/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 15/32 INCH
Datasheet
Description
7 3/32 INCH OVERALL LENGTH 7 3/32 OVERALL LENGTH - FRACTIONAL 15/16 INCH JAW LENGTH 15/16 INCH JAW WIDTH 15/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189859 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189859
PLIER E189859
7 3/32 INCH OVERALL LENGTH 7 3/32 OVERALL LENGTH - FRACTIONAL 15/16 INCH JAW LENGTH 15/16 INCH JAW WIDTH 15/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 15/32 INCH
  • 7 3/32 INCH OVERALL LENGTH
  • 7 3/32 OVERALL LENGTH - FRACTIONAL
  • 15/16 INCH JAW LENGTH
  • 15/16 INCH JAW WIDTH
  • 15/16 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.45 LB
  • JAW THICKNESS 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189859
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
6622 - Wire stripping pliers - 66227160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 6.35 oz (1.77 N)
View Details
Plier - J251G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 10.56 inch (268 mm)
Jaw Capacity 1.25 inch (31.75 mm)
View Details