Proto® Industrial Tools PLIER E184690

Description
GROOVE, TONGUE TYPE 9 31/64 INCH OVERALL LENGTH 9 31/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH JAW LENGTH 1 3/16 JAW LENGTH - FRACTIONAL DIPPED GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.68 LB JAW THICKNESS 7/16 INCH
Datasheet
Description
GROOVE, TONGUE TYPE 9 31/64 INCH OVERALL LENGTH 9 31/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH JAW LENGTH 1 3/16 JAW LENGTH - FRACTIONAL DIPPED GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.68 LB JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E184690 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184690
PLIER E184690
GROOVE, TONGUE TYPE 9 31/64 INCH OVERALL LENGTH 9 31/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH JAW LENGTH 1 3/16 JAW LENGTH - FRACTIONAL DIPPED GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.68 LB JAW THICKNESS 7/16 INCH
  • GROOVE, TONGUE TYPE
  • 9 31/64 INCH OVERALL LENGTH
  • 9 31/64 OVERALL LENGTH - FRACTIONAL
  • 1 3/16 INCH JAW LENGTH
  • 1 3/16 JAW LENGTH - FRACTIONAL
  • DIPPED GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.68 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E184690
Product Name PLIER
Length 9.48 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6622 - Wire stripping pliers - 66225160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 6.88 oz (1.91 N)
View Details
PLIER - PT-1150-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 5.75 inch (146 mm)
Jaw Length 0.9844 inch (25 mm)
View Details