Proto® Industrial Tools PLIER E184181

Description
9 27/32 INCH OVERALL LENGTH 9 27/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.94 LB JAW THICKNESS 35/64 INCH
Datasheet
Description
9 27/32 INCH OVERALL LENGTH 9 27/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.94 LB JAW THICKNESS 35/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E184181 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184181
PLIER E184181
9 27/32 INCH OVERALL LENGTH 9 27/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.94 LB JAW THICKNESS 35/64 INCH
  • 9 27/32 INCH OVERALL LENGTH
  • 9 27/32 OVERALL LENGTH - FRACTIONAL
  • 15/32 INCH JAW LENGTH
  • 1 3/8 INCH JAW WIDTH
  • 15/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PROTO[R] BRAND
  • WEIGHT 0.94 LB
  • JAW THICKNESS 35/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E184181
Product Name PLIER
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
6508 - Flat nose pliers, long - 65085160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 5.64 oz (1.57 N)
View Details
PLIER - PT-1310 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 11.5 inch (292 mm)
Features Bent Nose
View Details