Proto® Industrial Tools PLIER E184179

Description
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 25/64 INCH JAW LENGTH 1 7/64 INCH JAW WIDTH 25/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.58 LB JAW THICKNESS 15/32 INCH
Datasheet
Description
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 25/64 INCH JAW LENGTH 1 7/64 INCH JAW WIDTH 25/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.58 LB JAW THICKNESS 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E184179 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184179
PLIER E184179
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 25/64 INCH JAW LENGTH 1 7/64 INCH JAW WIDTH 25/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.58 LB JAW THICKNESS 15/32 INCH
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 25/64 INCH JAW LENGTH
  • 1 7/64 INCH JAW WIDTH
  • 25/64 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PROTO[R] BRAND
  • WEIGHT 0.58 LB
  • JAW THICKNESS 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E184179
Product Name PLIER
Length 7.88 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
6606 - Electronics side cutters - 66066110 - Stahlwille North America
Specs
Type Diagonal
Length 4.41 inch (112 mm)
Weight 2.33 oz (0.6474 N)
View Details
PLIER - E117912 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Length 5.52 inch (140 mm)
Features Soft Handles
View Details