Proto® Industrial Tools PLIER E117912

Description
INTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB BORE DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB BORE DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117912 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117912
PLIER E117912
INTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB BORE DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
  • INTERNAL RETAINING RING TYPE
  • 5 33/64 INCH OVERALL LENGTH
  • 5 33/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.25 LB
  • BORE DIAMETER 1/8 INCH TO 25/64 INCH
  • TIP SIZE 0.035 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117912
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
PLIER - E117913 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Length 5.7 inch (145 mm)
Features Soft Handles
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details