Proto® Industrial Tools SCREWDRIVER E165482

Description
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 9 1/16 INCH OVERALL LENGTH 9 1/16 OVERALL LENGTH - FRACTIONAL 4 59/64 INCH SHANK LENGTH 4 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/16 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet
Description
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 9 1/16 INCH OVERALL LENGTH 9 1/16 OVERALL LENGTH - FRACTIONAL 4 59/64 INCH SHANK LENGTH 4 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/16 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E165482 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E165482
SCREWDRIVER E165482
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 9 1/16 INCH OVERALL LENGTH 9 1/16 OVERALL LENGTH - FRACTIONAL 4 59/64 INCH SHANK LENGTH 4 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5/16 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.16 LB
  • SLOTTED KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 9 1/16 INCH OVERALL LENGTH
  • 9 1/16 OVERALL LENGTH - FRACTIONAL
  • 4 59/64 INCH SHANK LENGTH
  • 4 59/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • 5/16 INCH TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E165482
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - 039.003.150 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 11.5 inch (292 mm)
View Details
SCREWDRIVER - E165411 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3.5 MM
View Details