Proto® Industrial Tools SCREWDRIVER ST-1145S

Description
SLOTTED TYPE NICKEL CHROME PLATED FINISH 1.5 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 1/4 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 WEIGHT 0.1 LB
Datasheet
Description
SLOTTED TYPE NICKEL CHROME PLATED FINISH 1.5 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 1/4 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-1145S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-1145S
SCREWDRIVER ST-1145S
SLOTTED TYPE NICKEL CHROME PLATED FINISH 1.5 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 1/4 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 WEIGHT 0.1 LB
  • SLOTTED TYPE
  • NICKEL CHROME PLATED FINISH
  • 1.5 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • STUBBY STYLE
  • 1/4 INCH TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-1145S
Product Name SCREWDRIVER
Type Standard Screwdriver; Stubby Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
TLS Production Torque Screwdrivers - 015089* - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details