Proto® Industrial Tools SCREWDRIVER E165406

Description
PHILLIPS TYPE CHROME PLATED FINISH 3 25/64 INCH OVERALL LENGTH 3 25/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH SHANK LENGTH 1 3/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE STUBBY STYLE #1 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.08 LB
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 3 25/64 INCH OVERALL LENGTH 3 25/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH SHANK LENGTH 1 3/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE STUBBY STYLE #1 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E165406 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E165406
SCREWDRIVER E165406
PHILLIPS TYPE CHROME PLATED FINISH 3 25/64 INCH OVERALL LENGTH 3 25/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH SHANK LENGTH 1 3/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE STUBBY STYLE #1 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.08 LB
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 3 25/64 INCH OVERALL LENGTH
  • 3 25/64 OVERALL LENGTH - FRACTIONAL
  • 1 3/16 INCH SHANK LENGTH
  • 1 3/16 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • STUBBY STYLE
  • #1 TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E165406
Product Name SCREWDRIVER
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead
Drive Details #1
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - FW-A3.5X75VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3.5 MM
View Details
Screwdriver Bits - 493986 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 2.24 inch (57 mm)
View Details