Proto® Industrial Tools SCREWDRIVER E165138

Description
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 11 29/64 INCH OVERALL LENGTH 11 29/64 OVERALL LENGTH - FRACTIONAL 6 57/64 INCH SHANK LENGTH 6 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 3/8 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.39 LB
Datasheet
Description
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 11 29/64 INCH OVERALL LENGTH 11 29/64 OVERALL LENGTH - FRACTIONAL 6 57/64 INCH SHANK LENGTH 6 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 3/8 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.39 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E165138 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E165138
SCREWDRIVER E165138
SLOTTED KEYSTONE TYPE CHROME PLATED FINISH 11 29/64 INCH OVERALL LENGTH 11 29/64 OVERALL LENGTH - FRACTIONAL 6 57/64 INCH SHANK LENGTH 6 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 3/8 INCH TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.39 LB
  • SLOTTED KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 11 29/64 INCH OVERALL LENGTH
  • 11 29/64 OVERALL LENGTH - FRACTIONAL
  • 6 57/64 INCH SHANK LENGTH
  • 6 57/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • 3/8 INCH TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.39 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E165138
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 3/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - BE-9002 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Robertson
Overall Length 8 inch (203 mm)
View Details
Screwdriver Set - J88837B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead
View Details