Proto® Industrial Tools Screwdriver J88002

Description
STANDARD TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
STANDARD TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88002 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88002
Screwdriver J88002
STANDARD TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • STANDARD TYPE
  • 1-1/2 INCH SHANK LENGTH
  • 1.5 SHANK LENGTH - DECIMAL
  • 1-1/2 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88002
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TT Dial Measuring Torque Screwdrivers - 017300 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Sets - 493971 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Details 25 to 50 mm²
View Details