Proto® Industrial Tools SCREWDRIVER SET E160902

Description
SLOTTED KEYSTONE, PHILLIPS SCREWDRIVER SET TYPE 6 PIECE(S) (1) 3/32 INCH X 3 INCH, (1) 1/8 INCH X 3 INCH, (1) 3/16 INCH X 4 INCH, (1) 1/4 INCH X 5 INCH SLOTTED KEYSTONE SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL WEIGHT 1.65 LB
Datasheet
Description
SLOTTED KEYSTONE, PHILLIPS SCREWDRIVER SET TYPE 6 PIECE(S) (1) 3/32 INCH X 3 INCH, (1) 1/8 INCH X 3 INCH, (1) 3/16 INCH X 4 INCH, (1) 1/4 INCH X 5 INCH SLOTTED KEYSTONE SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL WEIGHT 1.65 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER SET - E160902 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER SET
E160902
SCREWDRIVER SET E160902
SLOTTED KEYSTONE, PHILLIPS SCREWDRIVER SET TYPE 6 PIECE(S) (1) 3/32 INCH X 3 INCH, (1) 1/8 INCH X 3 INCH, (1) 3/16 INCH X 4 INCH, (1) 1/4 INCH X 5 INCH SLOTTED KEYSTONE SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL WEIGHT 1.65 LB
  • SLOTTED KEYSTONE, PHILLIPS SCREWDRIVER SET TYPE
  • 6 PIECE(S)
  • (1) 3/32 INCH X 3 INCH, (1) 1/8 INCH X 3 INCH, (1) 3/16 INCH X 4 INCH, (1) 1/4 INCH X 5 INCH SLOTTED KEYSTONE SCREWDRIVER, (1) #1 X 3 INCH, (1) #2 X 6 INCH PHILLIPS SCREWDRIVER SET CONTENT
  • PROTO[R] BRAND
  • SHANK MATERIAL CHROME PLATED VANADIUM STEEL
  • WEIGHT 1.65 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E160902
Product Name SCREWDRIVER SET
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
SCREWDRIVER - ST-TT10-3 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT10
View Details
Screwdriver - 1838 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 12 inch (305 mm)
Shank Length 8 inch (203 mm)
View Details