Proto® Industrial Tools SCREWDRIVER J9649C

Description
CABINET TYPE CHROME PLATED FINISH 4.4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 4.4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9649C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9649C
SCREWDRIVER J9649C
CABINET TYPE CHROME PLATED FINISH 4.4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 4.4 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 1/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9649C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details