Proto® Industrial Tools SCREWDRIVER E160509

Description
TORX TYPE SATIN FINISH 8 INCH OVERALL LENGTH 3 57/64 INCH SHANK LENGTH 3 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T27 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.17 LB
Datasheet
Description
TORX TYPE SATIN FINISH 8 INCH OVERALL LENGTH 3 57/64 INCH SHANK LENGTH 3 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T27 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.17 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E160509 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E160509
SCREWDRIVER E160509
TORX TYPE SATIN FINISH 8 INCH OVERALL LENGTH 3 57/64 INCH SHANK LENGTH 3 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T27 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.17 LB
  • TORX TYPE
  • SATIN FINISH
  • 8 INCH OVERALL LENGTH
  • 3 57/64 INCH SHANK LENGTH
  • 3 57/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • T27 TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.17 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E160509
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T27
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TT Dial Measuring Torque Screwdrivers - 017500 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 8883585 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
View Details