SOFT FACE TYPE
10 5/8 INCH OVERALL LENGTH
0.44 LB WEIGHT
HICKORY HANDLE MATERIAL
0.44 WEIGHT IN LB
1 1/16 INCH FACE DIAMETER
1 1/16 FACE DIAMETER - FRACTIONAL
PROTO[R] BRAND
HEAD LENGTH 3 35/64 INCH
Proto® Industrial Tools
Done
Datasheet
Description
SOFT FACE TYPE
10 5/8 INCH OVERALL LENGTH
0.44 LB WEIGHT
HICKORY HANDLE MATERIAL
0.44 WEIGHT IN LB
1 1/16 INCH FACE DIAMETER
1 1/16 FACE DIAMETER - FRACTIONAL
PROTO[R] BRAND
HEAD LENGTH 3 35/64 INCH
SOFT FACE TYPE
10 5/8 INCH OVERALL LENGTH
0.44 LB WEIGHT
HICKORY HANDLE MATERIAL
0.44 WEIGHT IN LB
1 1/16 INCH FACE DIAMETER
1 1/16 FACE DIAMETER - FRACTIONAL
PROTO[R] BRAND
HEAD LENGTH 3 35/64 INCH