Proto® Industrial Tools PLIER FA-185.20VE

Description
ALLOY STEEL MATERIAL 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 2 15/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 2 15/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 14 AWG (STEEL WIRE CUTTING) CAPACITY CUSHION GRIP HANDLE MATERIAL SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.45 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 2 15/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 2 15/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 14 AWG (STEEL WIRE CUTTING) CAPACITY CUSHION GRIP HANDLE MATERIAL SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.45 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-185.20VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 2 15/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 2 15/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 14 AWG (STEEL WIRE CUTTING) CAPACITY CUSHION GRIP HANDLE MATERIAL SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.45 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 2 15/16 INCH JAW LENGTH
  • 11/32 INCH JAW WIDTH
  • 2 15/16 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • 14 AWG (STEEL WIRE CUTTING) CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • SERRATED JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.45 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-185.20VE
Product Name PLIER
Type Specialty / Other; SERRATED
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
6501 - Combination pliers - 65016160 - Stahlwille North America
Specs
Type Combination
Length 6.3 inch (160 mm)
Weight 5.75 oz (1.6 N)
View Details
PLIER - PT-1149-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.25 inch (159 mm)
Jaw Length 2.22 inch (56.36 mm)
View Details