Proto® Industrial Tools PLIER E117917

Description
EXTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB SHAFT DIAMETER 25/64 INCH TO 63/64 INCH TIP SIZE 0.051 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB SHAFT DIAMETER 25/64 INCH TO 63/64 INCH TIP SIZE 0.051 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117917 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117917
PLIER E117917
EXTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB SHAFT DIAMETER 25/64 INCH TO 63/64 INCH TIP SIZE 0.051 INCH
  • EXTERNAL RETAINING RING TYPE
  • 5 45/64 INCH OVERALL LENGTH
  • 5 45/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.26 LB
  • SHAFT DIAMETER 25/64 INCH TO 63/64 INCH
  • TIP SIZE 0.051 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117917
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Plier - J222G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.69 inch (170 mm)
Jaw Length 2.12 inch (53.97 mm)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details