Proto® Industrial Tools PLIER E117916

Description
EXTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB SHAFT DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB SHAFT DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117916 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117916
PLIER E117916
EXTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB SHAFT DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
  • EXTERNAL RETAINING RING TYPE
  • 5 33/64 INCH OVERALL LENGTH
  • 5 33/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.25 LB
  • SHAFT DIAMETER 1/8 INCH TO 25/64 INCH
  • TIP SIZE 0.035 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117916
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
6518 - Mechanics gripping pliers - 65185130 - Stahlwille North America
Specs
Length 5.12 inch (130 mm)
Weight 2.65 oz (0.7357 N)
View Details
Plier - J246G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 11.12 inch (283 mm)
Jaw Length 0.8438 inch (21.43 mm)
View Details