Proto® Industrial Tools PLIER E117915

Description
INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117915 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117915
PLIER E117915
INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
  • INTERNAL RETAINING RING TYPE
  • 8 15/32 INCH OVERALL LENGTH
  • 8 15/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.6 LB
  • BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH
  • TIP SIZE 0.091 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117915
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - FA-180.VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 10 inch (254 mm)
Jaw Length 1.19 inch (30.16 mm)
Features Soft Handles
View Details