Proto® Industrial Tools PLIER PT-1287

Description
EXTERNAL RETAINING RING TYPE ALLOY STEEL MATERIAL 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB APPLICABLE STANDARD ASME B107.19M TIP DIAMETER 0.38 INCH TIP LENGTH 0.312 INCH NOSE WIDTH 0.812 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE ALLOY STEEL MATERIAL 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB APPLICABLE STANDARD ASME B107.19M TIP DIAMETER 0.38 INCH TIP LENGTH 0.312 INCH NOSE WIDTH 0.812 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1287 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1287
PLIER PT-1287
EXTERNAL RETAINING RING TYPE ALLOY STEEL MATERIAL 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB APPLICABLE STANDARD ASME B107.19M TIP DIAMETER 0.38 INCH TIP LENGTH 0.312 INCH NOSE WIDTH 0.812 INCH
  • EXTERNAL RETAINING RING TYPE
  • ALLOY STEEL MATERIAL
  • 5 13/16 INCH OVERALL LENGTH
  • 5 13/16 OVERALL LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.15 LB
  • APPLICABLE STANDARD ASME B107.19M
  • TIP DIAMETER 0.38 INCH
  • TIP LENGTH 0.312 INCH
  • NOSE WIDTH 0.812 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1287
Product Name PLIER
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
TCS 6543-6546/4 - Set of pliers in TCS inlay - 96830608 - Stahlwille North America
Specs
Weight 28.75 oz (7.99 N)
View Details
PLIER - FA-195.20AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 2.53 inch (64.29 mm)
View Details