Proto® Industrial Tools PLIER E117914

Description
INTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB BORE DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB BORE DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117914 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117914
PLIER E117914
INTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB BORE DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
  • INTERNAL RETAINING RING TYPE
  • 7 9/32 INCH OVERALL LENGTH
  • 7 9/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.4 LB
  • BORE DIAMETER 3/4 INCH TO 2 23/64 INCH
  • TIP SIZE 0.071 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117914
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
6501 - Combination pliers - 65017160 - Stahlwille North America
Specs
Type Combination
Length 6.3 inch (160 mm)
Weight 7.13 oz (1.98 N)
View Details
PLIER - E117913 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Length 5.7 inch (145 mm)
Features Soft Handles
View Details