Proto® Industrial Tools PLIER E117911

Description
EXTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117911 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117911
PLIER E117911
EXTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
  • EXTERNAL RETAINING RING TYPE
  • 8 15/32 INCH OVERALL LENGTH
  • 8 15/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.6 LB
  • SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH
  • TIP SIZE 0.091 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117911
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2286430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.78 inch (223 mm)
Jaw Length 2.32 inch (59 mm)
Standards VDE/1000V Approved
View Details
6674 - Plastic side-cutter - 66746160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 5.72 oz (1.59 N)
View Details
PLIER - PT-1128-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.38 inch (162 mm)
Jaw Length 2.11 inch (53.58 mm)
View Details