Proto® Industrial Tools PLIER E117910

Description
EXTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117910 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117910
PLIER E117910
EXTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
  • EXTERNAL RETAINING RING TYPE
  • 7 9/32 INCH OVERALL LENGTH
  • 7 9/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.4 LB
  • SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH
  • TIP SIZE 0.071 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117910
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
6602 - Heavy duty side cutters - 66026140 - Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 4.94 oz (1.37 N)
View Details
PLIER - FA-391.16AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.31 inch (160 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details