Proto® Industrial Tools PLIER E117883

Description
5 25/64 INCH OVERALL LENGTH 5 25/64 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 35/64 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.04 LB JAW THICKNESS 5/16 INCH WITH FINE CUT
Datasheet
Description
5 25/64 INCH OVERALL LENGTH 5 25/64 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 35/64 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.04 LB JAW THICKNESS 5/16 INCH WITH FINE CUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117883 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117883
PLIER E117883
5 25/64 INCH OVERALL LENGTH 5 25/64 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 35/64 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.04 LB JAW THICKNESS 5/16 INCH WITH FINE CUT
  • 5 25/64 INCH OVERALL LENGTH
  • 5 25/64 OVERALL LENGTH - FRACTIONAL
  • 1 3/8 INCH JAW LENGTH
  • 35/64 INCH JAW WIDTH
  • 1 3/8 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • FLAT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.04 LB
  • JAW THICKNESS 5/16 INCH
  • WITH FINE CUT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117883
Product Name PLIER
Type Flat-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
PLIER - E117917 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal; Retaining-Ring
Length 5.7 inch (145 mm)
Features Bent Nose; Soft Handles
View Details
Compound Pliers 3 Pack - DWHT70485 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination; Diagonal; Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details