Proto® Industrial Tools PLIER E117882

Description
4 21/64 INCH OVERALL LENGTH 4 21/64 OVERALL LENGTH - FRACTIONAL 7/16 INCH JAW LENGTH 13/32 INCH JAW WIDTH 7/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.14 LB JAW THICKNESS 1/4 INCH WITH COARSE CUT
Datasheet
Description
4 21/64 INCH OVERALL LENGTH 4 21/64 OVERALL LENGTH - FRACTIONAL 7/16 INCH JAW LENGTH 13/32 INCH JAW WIDTH 7/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.14 LB JAW THICKNESS 1/4 INCH WITH COARSE CUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117882 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117882
PLIER E117882
4 21/64 INCH OVERALL LENGTH 4 21/64 OVERALL LENGTH - FRACTIONAL 7/16 INCH JAW LENGTH 13/32 INCH JAW WIDTH 7/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.14 LB JAW THICKNESS 1/4 INCH WITH COARSE CUT
  • 4 21/64 INCH OVERALL LENGTH
  • 4 21/64 OVERALL LENGTH - FRACTIONAL
  • 7/16 INCH JAW LENGTH
  • 13/32 INCH JAW WIDTH
  • 7/16 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.14 LB
  • JAW THICKNESS 1/4 INCH
  • WITH COARSE CUT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117882
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
6511 - Relay pliers - 65115135 - Stahlwille North America
Stahlwille North America
Specs
Length 5.51 inch (140 mm)
Weight 2.65 oz (0.7357 N)
View Details
Plier - J278 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 8 inch (203 mm)
Jaw Length 1.75 inch (44.45 mm)
View Details