Proto® Industrial Tools PLIER E084495

Description
6 9/64 INCH OVERALL LENGTH 6 9/64 OVERALL LENGTH - FRACTIONAL 2 3/64 INCH JAW LENGTH 45/64 INCH JAW WIDTH 2 3/64 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 3/8 INCH
Datasheet
Description
6 9/64 INCH OVERALL LENGTH 6 9/64 OVERALL LENGTH - FRACTIONAL 2 3/64 INCH JAW LENGTH 45/64 INCH JAW WIDTH 2 3/64 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E084495 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E084495
PLIER E084495
6 9/64 INCH OVERALL LENGTH 6 9/64 OVERALL LENGTH - FRACTIONAL 2 3/64 INCH JAW LENGTH 45/64 INCH JAW WIDTH 2 3/64 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 3/8 INCH
  • 6 9/64 INCH OVERALL LENGTH
  • 6 9/64 OVERALL LENGTH - FRACTIONAL
  • 2 3/64 INCH JAW LENGTH
  • 45/64 INCH JAW WIDTH
  • 2 3/64 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • FLAT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.32 LB
  • JAW THICKNESS 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E084495
Product Name PLIER
Type Flat-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
6604 - Mini-electronics side cutter - 66046110 - Stahlwille North America
Specs
Length 4.41 inch (112 mm)
Weight 1.66 oz (0.4610 N)
View Details
PLIER - JFF555 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 9.25 inch (235 mm)
Jaw Capacity 2 inch (50.8 mm)
Features Soft Handles
View Details