Proto® Industrial Tools PLIER E080202

Description
7 1/4 INCH OVERALL LENGTH 7 1/4 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.55 LB JAW THICKNESS 7/16 INCH
Datasheet
Description
7 1/4 INCH OVERALL LENGTH 7 1/4 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.55 LB JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E080202 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E080202
PLIER E080202
7 1/4 INCH OVERALL LENGTH 7 1/4 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.55 LB JAW THICKNESS 7/16 INCH
  • 7 1/4 INCH OVERALL LENGTH
  • 7 1/4 OVERALL LENGTH - FRACTIONAL
  • 55/64 INCH JAW LENGTH
  • 1 3/16 INCH JAW WIDTH
  • 55/64 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.55 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E080202
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
6529 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65296145 - Stahlwille North America
Specs
Type Miniture / Precision
Length 5.51 inch (140 mm)
Weight 3.25 oz (0.9024 N)
View Details
Plier - J240G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 11.56 inch (294 mm)
Jaw Length 2.81 inch (71.44 mm)
View Details