Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
PROTO® INDUSTRIAL TOOLS
J240G -- PLIER
Proto® Industrial Tools
Plier
J240G
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-9/16 INCH OVERALL LENGTH 11-9/16 OVERALL LENGTH - FRACTIONAL 11.5625 OVERALL LENGTH - DECIMAL 2-13/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH 2.8125 JAW LENGTH - DECIMAL 2-13/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-9/16 INCH OVERALL LENGTH 11-9/16 OVERALL LENGTH - FRACTIONAL 11.5625 OVERALL LENGTH - DECIMAL 2-13/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH 2.8125 JAW LENGTH - DECIMAL 2-13/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
Plier
J240G
Plier
J240G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-9/16 INCH OVERALL LENGTH 11-9/16 OVERALL LENGTH - FRACTIONAL 11.5625 OVERALL LENGTH - DECIMAL 2-13/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH 2.8125 JAW LENGTH - DECIMAL 2-13/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
SOLID JOINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
11-9/16 INCH OVERALL LENGTH
11-9/16 OVERALL LENGTH - FRACTIONAL
11.5625 OVERALL LENGTH - DECIMAL
2-13/16 INCH JAW LENGTH
23/32 INCH JAW WIDTH
2.8125 JAW LENGTH - DECIMAL
2-13/16 JAW LENGTH - FRACTIONAL
PLASTISOL HANDLE MATERIAL
LONG NEEDLE NOSE JAW TYPE
PROTO. BRAND
JAW LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Pliers
Product Number
J240G
Product Name
Plier
Type
Needle Nose
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Connecting pliers
ZMS-PK-3/4
Specs
Weight
6.67 oz (1.85 N)
View Details
RS Components, Ltd.
Pliers
2380776
Specs
Length
6.22 inch (158 mm)
Jaw Capacity
0.0512 inch (1.3 mm)
Features
Electrically Insulated
View Details
Proto® Industrial Tools
PLIER
PT-1258-2
Specs
Type
Specialty / Other; STRAIGHT NOSE
Length
11.75 inch (298 mm)
Jaw Length
2.83 inch (71.83 mm)
View Details
DEWALT Industrial Tool Co.
Pushlock Plier 2 Pack 8" and 10"
DWHT70486
Specs
Type
Tongue and Groove
Length
4.5 to 6 inch (114 to 152 mm)
Jaw Length
1 to 1.25 inch (25.4 to 31.75 mm)
View Details