Description
FULL POLISH FINISH
1/8 INCH, 4 MM MIN. BIT SIZE
3/8 INCH, 10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 10 MM BIT SIZES
HEX BIT TYPE
INCLUDES CLIP AND RAIL
NUMBER OF PIECES 13
WEIGHT 1.46 LB