2 MM MIN. BIT SIZE
12 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 12
WEIGHT 1.17 LB
Proto® Industrial Tools
Done
Datasheet
Description
2 MM MIN. BIT SIZE
12 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 12
WEIGHT 1.17 LB
2 MM MIN. BIT SIZE
12 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM BIT SIZES
HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 12
WEIGHT 1.17 LB
2 MM MIN. BIT SIZE
12 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM BIT SIZES