Description
FULL POLISH FINISH
4 MM (3/8 INCH), 12 MM (1/2 INCH) MIN. BIT SIZE
10 MM (3/8 INCH), 17 MM (1/2 INCH) MAX. BIT SIZE
3/8 INCH, 1/2 INCH DRIVE END SIZE
4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 12 MM, 14 MM, 17 MM BIT SIZES
HEX BIT TYPE
INCLUDES CLIP AND RAIL
NUMBER OF PIECES 10
WEIGHT 2.48 LB