Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
2 1/2 INCH OVERALL LENGTH
1 3/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 55/64 INCH
BOLT CLEARANCE DEPTH 1 49/64 INCH
WEIGHT 0.28 LB