Proto® Industrial Tools Drive Socket E030302

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/32 SOCKET END SIZE - FRACTIONAL 7/32 INCH SOCKET END SIZE NUT DEPTH 11/64 INCH WEIGHT 0.02 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/32 SOCKET END SIZE - FRACTIONAL 7/32 INCH SOCKET END SIZE NUT DEPTH 11/64 INCH WEIGHT 0.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030302 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030302
Drive Socket E030302
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/32 SOCKET END SIZE - FRACTIONAL 7/32 INCH SOCKET END SIZE NUT DEPTH 11/64 INCH WEIGHT 0.02 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 63/64 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 7/32 SOCKET END SIZE - FRACTIONAL
  • 7/32 INCH SOCKET END SIZE
  • NUT DEPTH 11/64 INCH
  • WEIGHT 0.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030302
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 14-648 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.5 inch
View Details
Drive Socket - 42030M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 30 mm
Number of Points 12
View Details