Proto® Industrial Tools Drive Socket E031509

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 31/32 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 45/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.16 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 31/32 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 45/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031509 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031509
Drive Socket E031509
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 31/32 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 45/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.16 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 31/32 INCH OVERALL LENGTH
  • 49/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 14 MM SOCKET END SIZE
  • 14 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 45/64 INCH
  • BOLT CLEARANCE DEPTH 1 3/8 INCH
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031509
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 61035M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 35 mm
Number of Points 12
View Details
11/16" 3/8" Drive 6pt Deep Socket - DW2289 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details