Proto® Industrial Tools Drive Socket 60052

Description
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.6 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 5/8 SOCKET END SIZE - FRACTIONAL 1 5/8 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.36 LB
Datasheet
Description
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.6 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 5/8 SOCKET END SIZE - FRACTIONAL 1 5/8 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.36 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 60052 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
60052
Drive Socket 60052
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.6 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 5/8 SOCKET END SIZE - FRACTIONAL 1 5/8 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.36 LB
  • 12 POINT TYPE
  • DOUBLE NICKEL CHROME PLATED FINISH
  • 2.6 INCH OVERALL LENGTH
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 5/8 SOCKET END SIZE - FRACTIONAL
  • 1 5/8 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1
  • WEIGHT 1.36 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 60052
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30416 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 12
View Details