Proto® Industrial Tools Drive Socket E031402

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 43/64 INCH WEIGHT 0.12 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 43/64 INCH WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031402 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031402
Drive Socket E031402
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 43/64 INCH WEIGHT 0.12 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 51/64 INCH OVERALL LENGTH
  • 21/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 7/16 SOCKET END SIZE - FRACTIONAL
  • 7/16 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 43/64 INCH
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031402
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1882988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
DRIVE EXTENSION - 34984L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Socket Extension
View Details
Drive Socket - 49-66-4429 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details