Proto® Industrial Tools DRIVE EXTENSION 34984L

Description
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 9 53/64 INCH OVERALL LENGTH 9 53/64 OVERALL LENGTH - FRACTIONAL 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.51 LB
Datasheet
Description
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 9 53/64 INCH OVERALL LENGTH 9 53/64 OVERALL LENGTH - FRACTIONAL 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.51 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - 34984L - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
34984L
DRIVE EXTENSION 34984L
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 9 53/64 INCH OVERALL LENGTH 9 53/64 OVERALL LENGTH - FRACTIONAL 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.51 LB
  • PUSHBUTTON LOCK TYPE
  • 3/8 INCH SIZE
  • 9 53/64 INCH OVERALL LENGTH
  • 9 53/64 OVERALL LENGTH - FRACTIONAL
  • 3/8 SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM
  • WEIGHT 0.51 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34984L
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Drive Socket - 40140 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 1.25 inch
Number of Points 12
View Details
Drive Socket - 49-66-4464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details