Proto® Industrial Tools Drive Socket E031313

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 3/8 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.3 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 3/8 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031313 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031313
Drive Socket E031313
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 3/8 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.3 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 3/8 INCH OVERALL LENGTH
  • 1 5/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • NUT DEPTH 35/64 INCH
  • BOLT CLEARANCE DEPTH 53/64 INCH
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031313
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Drive Socket - 14M-632 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 32 mm
View Details
23 Piece 1/4" Drive Socket Set - DWMT72160 - DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Size 1/4"
View Details