Proto® Industrial Tools Drive Socket E031207

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/64 INCH OVERALL LENGTH 1 1/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 9/16 INCH WEIGHT 0.15 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/64 INCH OVERALL LENGTH 1 1/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 9/16 INCH WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031207 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031207
Drive Socket E031207
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/64 INCH OVERALL LENGTH 1 1/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 9/16 INCH WEIGHT 0.15 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 1/64 INCH OVERALL LENGTH
  • 1 1/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • NUT DEPTH 15/32 INCH
  • BOLT CLEARANCE DEPTH 9/16 INCH
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031207
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 61030M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 30 mm
Number of Points 12
View Details
Impact Sockets - 173147 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details