Proto® Industrial Tools Drive Socket 61030M

Description
12 POINT TYPE 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.71 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.71 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 61030M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
61030M
Drive Socket 61030M
12 POINT TYPE 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.71 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 19.05 DRIVE END SIZE IN MM
  • 30 MM SOCKET END SIZE
  • 30 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.71 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 61030M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1370922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30426 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.8125 inch
Number of Points 12
View Details