Proto® Industrial Tools Drive Socket E031103

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 25/64 INCH WEIGHT 0.1 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 25/64 INCH WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031103 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031103
Drive Socket E031103
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 25/64 INCH WEIGHT 0.1 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 51/64 INCH OVERALL LENGTH
  • 21/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 6 MM SOCKET END SIZE
  • 6 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 25/64 INCH
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031103
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - E030314 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.3125 inch
Number of Points 6
View Details