Proto® Industrial Tools Drive Socket E031008

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/32 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 1/2 INCH WEIGHT 0.24 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/32 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 1/2 INCH WEIGHT 0.24 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031008 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031008
Drive Socket E031008
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/32 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 1/2 INCH WEIGHT 0.24 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 3/32 INCH OVERALL LENGTH
  • 55/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 16 MM SOCKET END SIZE
  • 16 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 25/32 INCH
  • BOLT CLEARANCE DEPTH 1 1/2 INCH
  • WEIGHT 0.24 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031008
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 32340 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details
Drive Socket - 61032M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 32 mm
Number of Points 12
View Details