Proto® Industrial Tools Drive Socket E031213

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 3/8 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.3 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 3/8 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031213 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031213
Drive Socket E031213
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 3/8 INCH OVERALL LENGTH 1 5/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.3 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 3/8 INCH OVERALL LENGTH
  • 1 5/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • NUT DEPTH 35/64 INCH
  • BOLT CLEARANCE DEPTH 53/64 INCH
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031213
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1883013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 40316 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 12
View Details
3/4" 3/8" Drive 6pt Deep Socket - DW2290 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details